Proto® Industrial Tools Open End Wrench E113295

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH WEIGHT 0.54 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH WEIGHT 0.54 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113295 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113295
Open End Wrench E113295
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH WEIGHT 0.54 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 9 23/32 INCH OVERALL LENGTH
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • 15/16 LARGER END SIZE - FRACTIONAL
  • 7/8 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 19/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH
  • WEIGHT 0.54 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113295
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details