Proto® Industrial Tools Open End Wrench E113286

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 61/64 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 41 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 41 MM LARGER END SIZE FORGED PROCESS 31/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 59/64 INCH X 3 23/64 INCH WEIGHT 2.02 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 61/64 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 41 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 41 MM LARGER END SIZE FORGED PROCESS 31/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 59/64 INCH X 3 23/64 INCH WEIGHT 2.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113286 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113286
Open End Wrench E113286
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 14 61/64 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 41 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 41 MM LARGER END SIZE FORGED PROCESS 31/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 59/64 INCH X 3 23/64 INCH WEIGHT 2.02 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 14 61/64 INCH OVERALL LENGTH
  • 36 SMALLER END SIZE IN MM
  • 41 LARGER END SIZE IN MM
  • 36 MM SMALLER END SIZE
  • 41 MM LARGER END SIZE
  • FORGED PROCESS
  • 31/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 2 59/64 INCH X 3 23/64 INCH
  • WEIGHT 2.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113286
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers