Proto® Industrial Tools Open End Wrench E113267

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 49/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 13/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 1/64 INCH X 1 1/8 INCH WEIGHT 0.14 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 49/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 13/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 1/64 INCH X 1 1/8 INCH WEIGHT 0.14 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113267 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113267
Open End Wrench E113267
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 49/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 13/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 1/64 INCH X 1 1/8 INCH WEIGHT 0.14 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 49/64 INCH OVERALL LENGTH
  • 10 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • FORGED PROCESS
  • 13/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 1/64 INCH X 1 1/8 INCH
  • WEIGHT 0.14 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113267
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details