Proto® Industrial Tools Open End Wrench E113259

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 15/32 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 27 MM LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 63/64 INCH X 2 13/64 INCH WEIGHT 0.83 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 15/32 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 27 MM LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 63/64 INCH X 2 13/64 INCH WEIGHT 0.83 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113259 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113259
Open End Wrench E113259
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 15/32 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 27 MM LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 63/64 INCH X 2 13/64 INCH WEIGHT 0.83 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 10 15/32 INCH OVERALL LENGTH
  • 24 SMALLER END SIZE IN MM
  • 27 LARGER END SIZE IN MM
  • 24 MM SMALLER END SIZE
  • 27 MM LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 63/64 INCH X 2 13/64 INCH
  • WEIGHT 0.83 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113259
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers