Proto® Industrial Tools Combination Wrench E113219

Description
VANADIUM STEEL MATERIAL CHROME FINISH 11 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE FORGED PROCESS 33/64 INCH X 21/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.1 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 INCH W X 1 13/32 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 11 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE FORGED PROCESS 33/64 INCH X 21/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.1 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 INCH W X 1 13/32 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113219 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113219
Combination Wrench E113219
VANADIUM STEEL MATERIAL CHROME FINISH 11 1/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE FORGED PROCESS 33/64 INCH X 21/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.1 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 INCH W X 1 13/32 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 11 1/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 24 SMALLER END SIZE IN MM
  • 24 LARGER END SIZE IN MM
  • 24 MM SMALLER END SIZE
  • 24 MM LARGER END SIZE
  • FORGED PROCESS
  • 33/64 INCH X 21/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 1.1 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 INCH W X 1 13/32 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113219
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details