Proto® Industrial Tools Combination Wrench E113218

Description
VANADIUM STEEL MATERIAL CHROME FINISH 10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE FORGED PROCESS 15/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.98 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 59/64 INCH W X 1 21/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE FORGED PROCESS 15/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.98 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 59/64 INCH W X 1 21/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113218 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113218
Combination Wrench E113218
VANADIUM STEEL MATERIAL CHROME FINISH 10 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE FORGED PROCESS 15/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.98 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 59/64 INCH W X 1 21/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 10 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 23 SMALLER END SIZE IN MM
  • 23 LARGER END SIZE IN MM
  • 23 MM SMALLER END SIZE
  • 23 MM LARGER END SIZE
  • FORGED PROCESS
  • 15/32 INCH X 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.98 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 1 59/64 INCH W X 1 21/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113218
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details