Proto® Industrial Tools Combination Wrench E113201

Description
VANADIUM STEEL MATERIAL CHROME FINISH 4 23/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE FORGED PROCESS 13/64 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.05 LB OFFSET TYPE ANGLE HEAD DIMENSION 51/64 INCH W X 33/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 4 23/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE FORGED PROCESS 13/64 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.05 LB OFFSET TYPE ANGLE HEAD DIMENSION 51/64 INCH W X 33/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113201 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113201
Combination Wrench E113201
VANADIUM STEEL MATERIAL CHROME FINISH 4 23/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE FORGED PROCESS 13/64 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.05 LB OFFSET TYPE ANGLE HEAD DIMENSION 51/64 INCH W X 33/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 4 23/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 8 SMALLER END SIZE IN MM
  • 8 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 8 MM LARGER END SIZE
  • FORGED PROCESS
  • 13/64 INCH X 5/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.05 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 51/64 INCH W X 33/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113201
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details