Proto® Industrial Tools Combination Wrench E113200

Description
VANADIUM STEEL MATERIAL CHROME FINISH 4 21/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE FORGED PROCESS 13/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.04 LB OFFSET TYPE ANGLE HEAD DIMENSION 23/32 INCH W X 29/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 4 21/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE FORGED PROCESS 13/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.04 LB OFFSET TYPE ANGLE HEAD DIMENSION 23/32 INCH W X 29/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113200 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113200
Combination Wrench E113200
VANADIUM STEEL MATERIAL CHROME FINISH 4 21/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE FORGED PROCESS 13/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.04 LB OFFSET TYPE ANGLE HEAD DIMENSION 23/32 INCH W X 29/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 4 21/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 7 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • 7 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • FORGED PROCESS
  • 13/64 INCH X 9/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.04 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 23/32 INCH W X 29/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113200
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details