Proto® Industrial Tools RATCHETING BOX END WRENCH E111034

Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 11/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH X 3 35/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 31/32 INCH W (SMALLER END) X 1 3/64 INCH W (LARGER END) WEIGHT 0.23 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 11/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH X 3 35/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 31/32 INCH W (SMALLER END) X 1 3/64 INCH W (LARGER END) WEIGHT 0.23 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - E111034 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
E111034
RATCHETING BOX END WRENCH E111034
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 11/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH X 3 35/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 31/32 INCH W (SMALLER END) X 1 3/64 INCH W (LARGER END) WEIGHT 0.23 LB
  • DOUBLE END, REVERSIBLE TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 11/16 INCH OVERALL LENGTH
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH X 3 35/64 INCH HEAD THICKNESS
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 31/32 INCH W (SMALLER END) X 1 3/64 INCH W (LARGER END)
  • WEIGHT 0.23 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111034
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details