Proto® Industrial Tools RATCHETING BOX END WRENCH E110954

Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 3/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 23/32 INCH W (SMALLER END) X 27/32 INCH W (LARGER END) WEIGHT 0.12 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 3/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 23/32 INCH W (SMALLER END) X 27/32 INCH W (LARGER END) WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - E110954 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
E110954
RATCHETING BOX END WRENCH E110954
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 3/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 23/32 INCH W (SMALLER END) X 27/32 INCH W (LARGER END) WEIGHT 0.12 LB
  • DOUBLE END, REVERSIBLE TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 5 3/64 INCH OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • FORGED PROCESS
  • 19/64 INCH HEAD THICKNESS
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 23/32 INCH W (SMALLER END) X 27/32 INCH W (LARGER END)
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110954
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers