Proto® Industrial Tools WRENCH SET E110316

Description
12 POINT COMBINATION TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 PIECE(S) FORGED PROCESS 10.1 LB WEIGHT (1) 25 MM, (1) 26 MM, (1) 27 MM, (1) 28 MM, (1) 29 MM, (1) 30 MM, (1) 32 MM SET CONTENT
Datasheet
Description
12 POINT COMBINATION TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 PIECE(S) FORGED PROCESS 10.1 LB WEIGHT (1) 25 MM, (1) 26 MM, (1) 27 MM, (1) 28 MM, (1) 29 MM, (1) 30 MM, (1) 32 MM SET CONTENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - E110316 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
E110316
WRENCH SET E110316
12 POINT COMBINATION TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 PIECE(S) FORGED PROCESS 10.1 LB WEIGHT (1) 25 MM, (1) 26 MM, (1) 27 MM, (1) 28 MM, (1) 29 MM, (1) 30 MM, (1) 32 MM SET CONTENT
  • 12 POINT COMBINATION TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 7 PIECE(S)
  • FORGED PROCESS
  • 10.1 LB WEIGHT
  • (1) 25 MM, (1) 26 MM, (1) 27 MM, (1) 28 MM, (1) 29 MM, (1) 30 MM, (1) 32 MM SET CONTENT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110316
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details