Proto® Industrial Tools Combination Wrench E110205

Description
VANADIUM STEEL MATERIAL CHROME FINISH 18 7/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 5/8 SMALLER END SIZE - FRACTIONAL 1 5/8 LARGER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE 1 5/8 INCH LARGER END SIZE FORGED PROCESS 25/32 INCH X 39/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 4 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 9/32 INCH W X 2 27/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 18 7/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 5/8 SMALLER END SIZE - FRACTIONAL 1 5/8 LARGER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE 1 5/8 INCH LARGER END SIZE FORGED PROCESS 25/32 INCH X 39/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 4 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 9/32 INCH W X 2 27/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E110205 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E110205
Combination Wrench E110205
VANADIUM STEEL MATERIAL CHROME FINISH 18 7/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 5/8 SMALLER END SIZE - FRACTIONAL 1 5/8 LARGER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE 1 5/8 INCH LARGER END SIZE FORGED PROCESS 25/32 INCH X 39/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 4 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 9/32 INCH W X 2 27/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 18 7/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 5/8 SMALLER END SIZE - FRACTIONAL
  • 1 5/8 LARGER END SIZE - FRACTIONAL
  • 1 5/8 INCH SMALLER END SIZE
  • 1 5/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 25/32 INCH X 39/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 4 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 3 9/32 INCH W X 2 27/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110205
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details