Proto® Industrial Tools Drive Socket E041701

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 29/32 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 4 MM SOCKET END SIZE 4 SOCKET END SIZE IN MM PROTO[R] BRAND NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 23/64 INCH WEIGHT 0.04 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 29/32 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 4 MM SOCKET END SIZE 4 SOCKET END SIZE IN MM PROTO[R] BRAND NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 23/64 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E041701 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E041701
Drive Socket E041701
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 29/32 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 4 MM SOCKET END SIZE 4 SOCKET END SIZE IN MM PROTO[R] BRAND NUT DEPTH 23/64 INCH BOLT CLEARANCE DEPTH 23/64 INCH WEIGHT 0.04 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 29/32 INCH OVERALL LENGTH
  • 33/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 4 MM SOCKET END SIZE
  • 4 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • NUT DEPTH 23/64 INCH
  • BOLT CLEARANCE DEPTH 23/64 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041701
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bit
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details