Proto® Industrial Tools DRIVE SOCKET SET E041643

Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 42 PIECE(S) (20) 3/8 INCH DEEP DRIVE IMPACT SOCKET, (20) 3/8 INCH DRIVE IMPACT SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH WEIGHT 8.19 LB WITH CLIP AND RAIL
Datasheet
Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 42 PIECE(S) (20) 3/8 INCH DEEP DRIVE IMPACT SOCKET, (20) 3/8 INCH DRIVE IMPACT SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH WEIGHT 8.19 LB WITH CLIP AND RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E041643 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E041643
DRIVE SOCKET SET E041643
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 42 PIECE(S) (20) 3/8 INCH DEEP DRIVE IMPACT SOCKET, (20) 3/8 INCH DRIVE IMPACT SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH WEIGHT 8.19 LB WITH CLIP AND RAIL
  • 6 POINT TYPE
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 42 PIECE(S)
  • (20) 3/8 INCH DEEP DRIVE IMPACT SOCKET, (20) 3/8 INCH DRIVE IMPACT SOCKET, (1) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH
  • WEIGHT 8.19 LB
  • WITH CLIP AND RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041643
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Impact Sockets - 1882984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 17-654 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.69 inch
View Details