Proto® Industrial Tools DRIVE SOCKET SET E041638

Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 26 PIECE(S) (26) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM, 33 MM, 34 MM, 35 MM, 36 MM WEIGHT 9.09 LB WITH CLIP AND RAIL
Datasheet
Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 26 PIECE(S) (26) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM, 33 MM, 34 MM, 35 MM, 36 MM WEIGHT 9.09 LB WITH CLIP AND RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E041638 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E041638
DRIVE SOCKET SET E041638
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 26 PIECE(S) (26) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM, 33 MM, 34 MM, 35 MM, 36 MM WEIGHT 9.09 LB WITH CLIP AND RAIL
  • 6 POINT TYPE
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 26 PIECE(S)
  • (26) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM, 33 MM, 34 MM, 35 MM, 36 MM
  • WEIGHT 9.09 LB
  • WITH CLIP AND RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041638
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
Specs
Product Type Individual Socket
View Details