Proto® Industrial Tools DRIVE SOCKET SET E041622

Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 15 PIECE(S) (15) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 3/4 INCH DRIVE SIZE SOCKET SIZE 17 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 31 MM, 32 MM WEIGHT 10.92 LB WITH CLIP AND RAIL
Datasheet
Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 15 PIECE(S) (15) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 3/4 INCH DRIVE SIZE SOCKET SIZE 17 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 31 MM, 32 MM WEIGHT 10.92 LB WITH CLIP AND RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E041622 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E041622
DRIVE SOCKET SET E041622
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 15 PIECE(S) (15) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 3/4 INCH DRIVE SIZE SOCKET SIZE 17 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 31 MM, 32 MM WEIGHT 10.92 LB WITH CLIP AND RAIL
  • 6 POINT TYPE
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 15 PIECE(S)
  • (15) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT
  • 3/4 INCH DRIVE SIZE
  • SOCKET SIZE 17 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 31 MM, 32 MM
  • WEIGHT 10.92 LB
  • WITH CLIP AND RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041622
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Drive Socket - 65919 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 19 mm
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details