Proto® Industrial Tools SOCKET WRENCH ADAPTER E041502

Description
FORGED MOLYBDENUM STEEL MATERIAL 2 13/64 INCH OVERALL LENGTH 1 47/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE MALE SOCKET END STYLE WEIGHT 0.72 LB
Datasheet
Description
FORGED MOLYBDENUM STEEL MATERIAL 2 13/64 INCH OVERALL LENGTH 1 47/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE MALE SOCKET END STYLE WEIGHT 0.72 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH ADAPTER - E041502 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH ADAPTER
E041502
SOCKET WRENCH ADAPTER E041502
FORGED MOLYBDENUM STEEL MATERIAL 2 13/64 INCH OVERALL LENGTH 1 47/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 1/2 SOCKET END SIZE - FRACTIONAL 1/2 INCH SOCKET END SIZE MALE SOCKET END STYLE WEIGHT 0.72 LB
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 2 13/64 INCH OVERALL LENGTH
  • 1 47/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • FEMALE DRIVE END STYLE
  • 1/2 SOCKET END SIZE - FRACTIONAL
  • 1/2 INCH SOCKET END SIZE
  • MALE SOCKET END STYLE
  • WEIGHT 0.72 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041502
Product Name SOCKET WRENCH ADAPTER
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65606 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.3750 inch
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details