6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
3 11/32 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
1 7/16 SOCKET END SIZE - FRACTIONAL
1 7/16 INCH SOCKET END SIZE
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 1 19/64 INCH
WEIGHT 1.45 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
3 11/32 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
1 7/16 SOCKET END SIZE - FRACTIONAL
1 7/16 INCH SOCKET END SIZE
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 1 19/64 INCH
WEIGHT 1.45 LB
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
3 11/32 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
1 7/16 SOCKET END SIZE - FRACTIONAL
1 7/16 INCH SOCKET END SIZE
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 1 19/64 INCH
WEIGHT 1.45 LB