Proto® Industrial Tools Drive Socket E041208

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 3/64 INCH OVERALL LENGTH 1 37/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.6 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 3/64 INCH OVERALL LENGTH 1 37/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.6 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E041208 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E041208
Drive Socket E041208
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 3/64 INCH OVERALL LENGTH 1 37/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 15/16 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.6 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 3/64 INCH OVERALL LENGTH
  • 1 37/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 15/16 SOCKET END SIZE - FRACTIONAL
  • 15/16 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 25/32 INCH
  • WEIGHT 0.6 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041208
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC12128PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details
1/2
Specs
Product Type Individual Socket
View Details