Proto® Industrial Tools SOCKET WRENCH ADAPTER E041009

Description
FORGED MOLYBDENUM STEEL MATERIAL 1 1/2 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE MALE SOCKET END STYLE WEIGHT 0.14 LB
Datasheet
Description
FORGED MOLYBDENUM STEEL MATERIAL 1 1/2 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE MALE SOCKET END STYLE WEIGHT 0.14 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH ADAPTER - E041009 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH ADAPTER
E041009
SOCKET WRENCH ADAPTER E041009
FORGED MOLYBDENUM STEEL MATERIAL 1 1/2 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE MALE SOCKET END STYLE WEIGHT 0.14 LB
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 1 1/2 INCH OVERALL LENGTH
  • 63/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • FEMALE DRIVE END STYLE
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • MALE SOCKET END STYLE
  • WEIGHT 0.14 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041009
Product Name SOCKET WRENCH ADAPTER
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 43015M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 15 mm
Number of Points 6
View Details
15/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22932 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details