6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
3 15/64 INCH OVERALL LENGTH
63/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
7/16 SOCKET END SIZE - FRACTIONAL
7/16 INCH SOCKET END SIZE
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 43/64 INCH
WEIGHT 0.37 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
3 15/64 INCH OVERALL LENGTH
63/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
7/16 SOCKET END SIZE - FRACTIONAL
7/16 INCH SOCKET END SIZE
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 43/64 INCH
WEIGHT 0.37 LB
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
3 15/64 INCH OVERALL LENGTH
63/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
7/16 SOCKET END SIZE - FRACTIONAL
7/16 INCH SOCKET END SIZE
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 43/64 INCH
WEIGHT 0.37 LB