Proto® Industrial Tools Universal Joint Drive Socket E040228

Description
MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 1/4 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH FORGED PROCESS 1 27/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 1 27/64 INCH NOSE DIAMETER PROTO[R] BRAND WEIGHT 0.4 LB
Datasheet
Description
MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 1/4 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH FORGED PROCESS 1 27/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 1 27/64 INCH NOSE DIAMETER PROTO[R] BRAND WEIGHT 0.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - E040228 - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
E040228
Universal Joint Drive Socket E040228
MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 1/4 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH FORGED PROCESS 1 27/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 1 27/64 INCH NOSE DIAMETER PROTO[R] BRAND WEIGHT 0.4 LB
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 1/4 INCH OVERALL LENGTH
  • 33/64 INCH SOCKET LENGTH
  • FORGED PROCESS
  • 1 27/64 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 1 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 1 27/64 INCH NOSE DIAMETER
  • PROTO[R] BRAND
  • WEIGHT 0.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E040228
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 30711 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 11 mm
View Details
Mutilation Prevention Products -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
View Details