Proto® Industrial Tools Universal Joint Drive Socket E040135

Description
MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 11/64 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH FORGED PROCESS 1 17/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 22 MM SOCKET END SIZE 22 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1 17/64 INCH NOSE DIAMETER PROTO[R] BRAND WEIGHT 0.44 LB
Datasheet
Description
MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 11/64 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH FORGED PROCESS 1 17/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 22 MM SOCKET END SIZE 22 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1 17/64 INCH NOSE DIAMETER PROTO[R] BRAND WEIGHT 0.44 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - E040135 - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
E040135
Universal Joint Drive Socket E040135
MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 11/64 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH FORGED PROCESS 1 17/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 22 MM SOCKET END SIZE 22 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 1 17/64 INCH NOSE DIAMETER PROTO[R] BRAND WEIGHT 0.44 LB
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 11/64 INCH OVERALL LENGTH
  • 33/64 INCH SOCKET LENGTH
  • FORGED PROCESS
  • 1 17/64 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 22 MM SOCKET END SIZE
  • 22 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 1 17/64 INCH NOSE DIAMETER
  • PROTO[R] BRAND
  • WEIGHT 0.44 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E040135
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T25
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-13-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 13 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details