12 POINT TYPE
25 PIECE(S)
MOLDED CASE PACKAGING TYPE
(10) 1/4 INCH DEEP DRIVE SOCKET, (10) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT
1/4 INCH DRIVE SIZE
SOCKET SIZE 1/2 INCH, 1/4 INCH, 11/32 INCH, 3/16 INCH, 3/8 INCH, 5/16 INCH, 7/16 INCH, 7/32 INCH, 9/16 INCH, 9/32 INCH
WEIGHT 2.33 LB
WITH BLOW MOLDED CASE
Proto® Industrial Tools
Done
Datasheet
Description
12 POINT TYPE
25 PIECE(S)
MOLDED CASE PACKAGING TYPE
(10) 1/4 INCH DEEP DRIVE SOCKET, (10) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT
1/4 INCH DRIVE SIZE
SOCKET SIZE 1/2 INCH, 1/4 INCH, 11/32 INCH, 3/16 INCH, 3/8 INCH, 5/16 INCH, 7/16 INCH, 7/32 INCH, 9/16 INCH, 9/32 INCH
WEIGHT 2.33 LB
WITH BLOW MOLDED CASE
12 POINT TYPE
25 PIECE(S)
MOLDED CASE PACKAGING TYPE
(10) 1/4 INCH DEEP DRIVE SOCKET, (10) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT
1/4 INCH DRIVE SIZE
SOCKET SIZE 1/2 INCH, 1/4 INCH, 11/32 INCH, 3/16 INCH, 3/8 INCH, 5/16 INCH, 7/16 INCH, 7/32 INCH, 9/16 INCH, 9/32 INCH
WEIGHT 2.33 LB
WITH BLOW MOLDED CASE
12 POINT TYPE
25 PIECE(S)
MOLDED CASE PACKAGING TYPE
(10) 1/4 INCH DEEP DRIVE SOCKET, (10) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT