Proto® Industrial Tools DRIVE SOCKET SET E034701

Description
6 POINT TYPE FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL 14 PIECE(S) METAL RACK PACKAGING TYPE (9) 1 INCH STANDARD DRIVE METRIC SOCKET, (1) 1 INCH DRIVE RATCHET, (1) 1 INCH DRIVE HANDLE, (2) 1 INCH DRIVE EXTENSION SET CONTENT 1 INCH DRIVE SIZE SOCKET SIZE 41 MM, 46 MM, 50 MM, 55 MM, 60 MM, 65 MM, 70 MM, 75 MM, 80 MM WEIGHT 60.3 LB
Datasheet
Description
6 POINT TYPE FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL 14 PIECE(S) METAL RACK PACKAGING TYPE (9) 1 INCH STANDARD DRIVE METRIC SOCKET, (1) 1 INCH DRIVE RATCHET, (1) 1 INCH DRIVE HANDLE, (2) 1 INCH DRIVE EXTENSION SET CONTENT 1 INCH DRIVE SIZE SOCKET SIZE 41 MM, 46 MM, 50 MM, 55 MM, 60 MM, 65 MM, 70 MM, 75 MM, 80 MM WEIGHT 60.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E034701 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E034701
DRIVE SOCKET SET E034701
6 POINT TYPE FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL 14 PIECE(S) METAL RACK PACKAGING TYPE (9) 1 INCH STANDARD DRIVE METRIC SOCKET, (1) 1 INCH DRIVE RATCHET, (1) 1 INCH DRIVE HANDLE, (2) 1 INCH DRIVE EXTENSION SET CONTENT 1 INCH DRIVE SIZE SOCKET SIZE 41 MM, 46 MM, 50 MM, 55 MM, 60 MM, 65 MM, 70 MM, 75 MM, 80 MM WEIGHT 60.3 LB
  • 6 POINT TYPE
  • FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL
  • 14 PIECE(S)
  • METAL RACK PACKAGING TYPE
  • (9) 1 INCH STANDARD DRIVE METRIC SOCKET, (1) 1 INCH DRIVE RATCHET, (1) 1 INCH DRIVE HANDLE, (2) 1 INCH DRIVE EXTENSION SET CONTENT
  • 1 INCH DRIVE SIZE
  • SOCKET SIZE 41 MM, 46 MM, 50 MM, 55 MM, 60 MM, 65 MM, 70 MM, 75 MM, 80 MM
  • WEIGHT 60.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034701
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Sockets, Handles - 1742-66051E-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Metric Size 13 to 17 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details