Proto® Industrial Tools Drive Socket E034105

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 5/16 INCH OVERALL LENGTH 3 5/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 60 MM SOCKET END SIZE 60 SOCKET END SIZE IN MM WEIGHT 3.22 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 5/16 INCH OVERALL LENGTH 3 5/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 60 MM SOCKET END SIZE 60 SOCKET END SIZE IN MM WEIGHT 3.22 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E034105 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E034105
Drive Socket E034105
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 5/16 INCH OVERALL LENGTH 3 5/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 60 MM SOCKET END SIZE 60 SOCKET END SIZE IN MM WEIGHT 3.22 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 3 5/16 INCH OVERALL LENGTH
  • 3 5/16 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 60 MM SOCKET END SIZE
  • 60 SOCKET END SIZE IN MM
  • WEIGHT 3.22 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034105
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 14M-611 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 11 mm
View Details
Unique Application Tools -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
# of Pieces 1
View Details