Proto® Industrial Tools Drive Socket E034102

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 31/32 INCH OVERALL LENGTH 2 9/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 46 MM SOCKET END SIZE 46 SOCKET END SIZE IN MM WEIGHT 1.81 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 31/32 INCH OVERALL LENGTH 2 9/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 46 MM SOCKET END SIZE 46 SOCKET END SIZE IN MM WEIGHT 1.81 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E034102 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E034102
Drive Socket E034102
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 31/32 INCH OVERALL LENGTH 2 9/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 46 MM SOCKET END SIZE 46 SOCKET END SIZE IN MM WEIGHT 1.81 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 31/32 INCH OVERALL LENGTH
  • 2 9/16 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 46 MM SOCKET END SIZE
  • 46 SOCKET END SIZE IN MM
  • WEIGHT 1.81 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034102
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC12112 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.5 inch
View Details
1-1/2
Specs
Product Type Individual Socket
View Details