Proto® Industrial Tools Drive Socket E033512

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 9/32 INCH OVERALL LENGTH 1 31/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 7/16 SOCKET END SIZE - FRACTIONAL 1 7/16 INCH SOCKET END SIZE WEIGHT 0.77 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 9/32 INCH OVERALL LENGTH 1 31/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 7/16 SOCKET END SIZE - FRACTIONAL 1 7/16 INCH SOCKET END SIZE WEIGHT 0.77 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E033512 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E033512
Drive Socket E033512
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 9/32 INCH OVERALL LENGTH 1 31/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 7/16 SOCKET END SIZE - FRACTIONAL 1 7/16 INCH SOCKET END SIZE WEIGHT 0.77 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 9/32 INCH OVERALL LENGTH
  • 1 31/32 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 7/16 SOCKET END SIZE - FRACTIONAL
  • 1 7/16 INCH SOCKET END SIZE
  • WEIGHT 0.77 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E033512
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-16 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 32 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details