Proto® Industrial Tools Drive Socket E033505

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/64 INCH OVERALL LENGTH 1 29/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE WEIGHT 0.49 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/64 INCH OVERALL LENGTH 1 29/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE WEIGHT 0.49 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E033505 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E033505
Drive Socket E033505
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/64 INCH OVERALL LENGTH 1 29/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE WEIGHT 0.49 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 3/64 INCH OVERALL LENGTH
  • 1 29/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 INCH SOCKET END SIZE
  • WEIGHT 0.49 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E033505
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Impact Sockets - 172425 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details
Drive Socket - 49-66-4425 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.4375 inch
View Details