Proto® Industrial Tools Drive Socket E032605

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 59/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 15/16 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.3 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 59/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 15/16 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E032605 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E032605
Drive Socket E032605
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 59/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 15/16 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.3 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 3 7/64 INCH OVERALL LENGTH
  • 59/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 5/8 SOCKET END SIZE - FRACTIONAL
  • 5/8 INCH SOCKET END SIZE
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 15/16 INCH
  • BOLT CLEARANCE DEPTH 2 13/64 INCH
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E032605
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket Set - 65502 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
# of Pieces 8
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details