Klein Tools, Inc. Drive Socket Set 65502

Description
6-POINT TYPE CHROME PLATED MATERIAL 8 PIECE(S) (8) 6-POINT 3/8 INCH DRIVE SOCKET, HINGED METAL BOX SET CONTENT 3/8 INCH DRIVE SIZE SOCKET END SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH
Request a Quote Datasheet
Description
6-POINT TYPE CHROME PLATED MATERIAL 8 PIECE(S) (8) 6-POINT 3/8 INCH DRIVE SOCKET, HINGED METAL BOX SET CONTENT 3/8 INCH DRIVE SIZE SOCKET END SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - 65502 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket Set
65502
Drive Socket Set 65502
6-POINT TYPE CHROME PLATED MATERIAL 8 PIECE(S) (8) 6-POINT 3/8 INCH DRIVE SOCKET, HINGED METAL BOX SET CONTENT 3/8 INCH DRIVE SIZE SOCKET END SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH
  • 6-POINT TYPE
  • CHROME PLATED MATERIAL
  • 8 PIECE(S)
  • (8) 6-POINT 3/8 INCH DRIVE SOCKET, HINGED METAL BOX SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • SOCKET END SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH
Supplier's Site Datasheet
Socket Sets - 1742-1443-ND - DigiKey
Thief River Falls, MN, United States
Socket Sets
1742-1443-ND
Socket Sets 1742-1443-ND
"Socket Set 3/8"" ~ 13/16"" 6 Point Socket 3/8"" Drive 8 Pieces"

"Socket Set 3/8"" ~ 13/16"" 6 Point Socket 3/8"" Drive 8 Pieces"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65502 1742-1443-ND
Product Name Drive Socket Set Socket Sets
Product Type Socket Set (Sockets Only) Socket Set (Sockets Only)
# of Pieces 8
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC12588PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
Drive Socket - 65708 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.8750 inch
Number of Points 12
View Details
2 suppliers
Impact Sockets - 173500 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details