Proto® Industrial Tools Drive Socket E032426

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 31/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/8 SOCKET END SIZE - FRACTIONAL 1 1/8 INCH SOCKET END SIZE NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.77 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 31/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/8 SOCKET END SIZE - FRACTIONAL 1 1/8 INCH SOCKET END SIZE NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.77 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E032426 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E032426
Drive Socket E032426
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 31/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/8 SOCKET END SIZE - FRACTIONAL 1 1/8 INCH SOCKET END SIZE NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.77 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 39/64 INCH OVERALL LENGTH
  • 1 31/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 1/8 SOCKET END SIZE - FRACTIONAL
  • 1 1/8 INCH SOCKET END SIZE
  • NUT DEPTH 25/32 INCH
  • BOLT CLEARANCE DEPTH 25/32 INCH
  • WEIGHT 0.77 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E032426
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 49-66-4467 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details
HEX HEAD MAGNETIC NUT ETTERS - 12MNL - Interfast Group
Specs
Product Features Hex Bit
View Details