Proto® Industrial Tools DRIVE SOCKET SET E031804

Description
6 POINT TYPE 15 PIECE(S) MOLDED CASE PACKAGING TYPE (15) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM WEIGHT 4.1 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT TYPE 15 PIECE(S) MOLDED CASE PACKAGING TYPE (15) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM WEIGHT 4.1 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E031804 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E031804
DRIVE SOCKET SET E031804
6 POINT TYPE 15 PIECE(S) MOLDED CASE PACKAGING TYPE (15) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM WEIGHT 4.1 LB WITH BLOW MOLDED CASE
  • 6 POINT TYPE
  • 15 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (15) 3/8 INCH DEEP DRIVE METRIC SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM
  • WEIGHT 4.1 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E031804
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Sockets, Handles - 1742-66030-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Number of Points 12
View Details
1/2
Specs
Product Type Individual Socket
View Details