Proto® Industrial Tools RATCHET WRENCH E030508

Description
QUICK RELEASE, PEAR HEAD TYPE FULL POLISH FINISH 5 33/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE ERGONOMIC WITH 72 TOOTH DESIGN WEIGHT 0.26 LB
Datasheet
Description
QUICK RELEASE, PEAR HEAD TYPE FULL POLISH FINISH 5 33/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE ERGONOMIC WITH 72 TOOTH DESIGN WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - E030508 - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
E030508
RATCHET WRENCH E030508
QUICK RELEASE, PEAR HEAD TYPE FULL POLISH FINISH 5 33/64 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE ERGONOMIC WITH 72 TOOTH DESIGN WEIGHT 0.26 LB
  • QUICK RELEASE, PEAR HEAD TYPE
  • FULL POLISH FINISH
  • 5 33/64 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • HANDLE TYPE ERGONOMIC
  • WITH 72 TOOTH DESIGN
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E030508
Product Name RATCHET WRENCH
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details