Proto® Industrial Tools TOOL CHEST/CABINET E010125

Description
MOBILE TYPE POWDER COATED FINISH 27 INCH 41 INCH 18 INCH 8924 CU INCH CAPACITY 7 DRAWER(S) TOP SURFACE MATERIAL BLACK VINYL FEATURES TUBULAR STEEL SIDE HANDLE, 5 INCH X 2 INCH CASTER WEIGHT 170 LB
Datasheet
Description
MOBILE TYPE POWDER COATED FINISH 27 INCH 41 INCH 18 INCH 8924 CU INCH CAPACITY 7 DRAWER(S) TOP SURFACE MATERIAL BLACK VINYL FEATURES TUBULAR STEEL SIDE HANDLE, 5 INCH X 2 INCH CASTER WEIGHT 170 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - E010125 - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
E010125
TOOL CHEST/CABINET E010125
MOBILE TYPE POWDER COATED FINISH 27 INCH 41 INCH 18 INCH 8924 CU INCH CAPACITY 7 DRAWER(S) TOP SURFACE MATERIAL BLACK VINYL FEATURES TUBULAR STEEL SIDE HANDLE, 5 INCH X 2 INCH CASTER WEIGHT 170 LB
  • MOBILE TYPE
  • POWDER COATED FINISH
  • 27 INCH
  • 41 INCH
  • 18 INCH
  • 8924 CU INCH CAPACITY
  • 7 DRAWER(S)
  • TOP SURFACE MATERIAL BLACK VINYL
  • FEATURES TUBULAR STEEL SIDE HANDLE, 5 INCH X 2 INCH CASTER
  • WEIGHT 170 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number E010125
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
High-density storage - R5AHG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Tool Bags - 179883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 16.54 inch (420 mm)
Width 1.97 inch (50 mm)
View Details