Proto® Industrial Tools Combination Wrench BW-1461

Description
6 1/2 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.22 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
6 1/2 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.22 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1461 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1461
Combination Wrench BW-1461
6 1/2 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.22 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 6 1/2 INCH OVERALL LENGTH
  • 11 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 11 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.22 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1461
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details