Proto® Industrial Tools Combination Wrench BW-1416

Description
5 3/4 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.16 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
5 3/4 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.16 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1416 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1416
Combination Wrench BW-1416
5 3/4 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.16 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 5 3/4 INCH OVERALL LENGTH
  • 12.7 SMALLER END SIZE IN MM
  • 12.7 LARGER END SIZE IN MM
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.16 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1416
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details