Proto® Industrial Tools Combination Wrench BW-1263

Description
7 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1263 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1263
Combination Wrench BW-1263
7 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 14 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 7 INCH OVERALL LENGTH
  • 14 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 14 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.3 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1263
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details