Proto® Industrial Tools Combination Wrench BW-1214

Description
6.4 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.21 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
6.4 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.21 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1214 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1214
Combination Wrench BW-1214
6.4 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.21 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 6.4 INCH OVERALL LENGTH
  • 12.7 SMALLER END SIZE IN MM
  • 12.7 LARGER END SIZE IN MM
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.21 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1214
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details