Proto® Industrial Tools RATCHETING BOX END WRENCH BW-1213R

Description
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 6 5/8 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 21/64 INCH X 11/32 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 57/64 INCH W (SMALLER END) X 31/32 INCH W (LARGER END) WEIGHT 0.26 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 6 5/8 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 21/64 INCH X 11/32 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 57/64 INCH W (SMALLER END) X 31/32 INCH W (LARGER END) WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - BW-1213R - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
BW-1213R
RATCHETING BOX END WRENCH BW-1213R
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 6 5/8 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 21/64 INCH X 11/32 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 57/64 INCH W (SMALLER END) X 31/32 INCH W (LARGER END) WEIGHT 0.26 LB
  • DOUBLE END, REVERSIBLE TYPE
  • FULL POLISH FINISH
  • 6 5/8 INCH OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • 21/64 INCH X 11/32 INCH HEAD THICKNESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • HEAD DIMENSION 57/64 INCH W (SMALLER END) X 31/32 INCH W (LARGER END)
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1213R
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details