Proto® Industrial Tools Combination Wrench BW-1176B

Description
19.38 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1 7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 2.5 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
19.38 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1 7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 2.5 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1176B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1176B
Combination Wrench BW-1176B
19.38 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1 7/16 SMALLER END SIZE - FRACTIONAL 1 7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 2.5 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 19.38 INCH OVERALL LENGTH
  • 36.5125 SMALLER END SIZE IN MM
  • 36.5125 LARGER END SIZE IN MM
  • 1 7/16 SMALLER END SIZE - FRACTIONAL
  • 1 7/16 LARGER END SIZE - FRACTIONAL
  • 1.4375 SMALLER END SIZE - DECIMAL
  • 1.4375 LARGER END SIZE - DECIMAL
  • 1 7/16 INCH SMALLER END SIZE
  • 1 7/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 2.5 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1176B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details