Proto® Industrial Tools Combination Wrench BW-1175B

Description
18.5 INCH OVERALL LENGTH 34.925 SMALLER END SIZE IN MM 34.925 LARGER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.375 LARGER END SIZE - DECIMAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 2.7 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
18.5 INCH OVERALL LENGTH 34.925 SMALLER END SIZE IN MM 34.925 LARGER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.375 LARGER END SIZE - DECIMAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 2.7 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1175B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1175B
Combination Wrench BW-1175B
18.5 INCH OVERALL LENGTH 34.925 SMALLER END SIZE IN MM 34.925 LARGER END SIZE IN MM 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 LARGER END SIZE - FRACTIONAL 1.375 SMALLER END SIZE - DECIMAL 1.375 LARGER END SIZE - DECIMAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 2.7 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 18.5 INCH OVERALL LENGTH
  • 34.925 SMALLER END SIZE IN MM
  • 34.925 LARGER END SIZE IN MM
  • 1 3/8 SMALLER END SIZE - FRACTIONAL
  • 1 3/8 LARGER END SIZE - FRACTIONAL
  • 1.375 SMALLER END SIZE - DECIMAL
  • 1.375 LARGER END SIZE - DECIMAL
  • 1 3/8 INCH SMALLER END SIZE
  • 1 3/8 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 2.7 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1175B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details