Proto® Industrial Tools Combination Wrench BW-1174

Description
18 INCH OVERALL LENGTH 33.3375 SMALLER END SIZE IN MM 33.3375 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 2.61 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
18 INCH OVERALL LENGTH 33.3375 SMALLER END SIZE IN MM 33.3375 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 2.61 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1174 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1174
Combination Wrench BW-1174
18 INCH OVERALL LENGTH 33.3375 SMALLER END SIZE IN MM 33.3375 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 2.61 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 18 INCH OVERALL LENGTH
  • 33.3375 SMALLER END SIZE IN MM
  • 33.3375 LARGER END SIZE IN MM
  • 1 5/16 SMALLER END SIZE - FRACTIONAL
  • 1 5/16 LARGER END SIZE - FRACTIONAL
  • 1.3125 SMALLER END SIZE - DECIMAL
  • 1.3125 LARGER END SIZE - DECIMAL
  • 1 5/16 INCH SMALLER END SIZE
  • 1 5/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • BLACKHAWK[T] BRAND
  • WEIGHT 2.61 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1174
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details