Proto® Industrial Tools Combination Wrench BW-1167FP

Description
11.63 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.3 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
11.63 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.3 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1167FP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1167FP
Combination Wrench BW-1167FP
11.63 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.3 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 11.63 INCH OVERALL LENGTH
  • 22.225 SMALLER END SIZE IN MM
  • 22.225 LARGER END SIZE IN MM
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .875 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 7/8 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.3 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1167FP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details