Proto® Industrial Tools Combination Wrench BW-1161FP

Description
5.77 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.13 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
5.77 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.13 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1161FP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1161FP
Combination Wrench BW-1161FP
5.77 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.13 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 5.77 INCH OVERALL LENGTH
  • 11.1125 SMALLER END SIZE IN MM
  • 11.1125 LARGER END SIZE IN MM
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • .4375 SMALLER END SIZE - DECIMAL
  • .4375 LARGER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.13 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1161FP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details