Proto® Industrial Tools Combination Wrench BW-1161B

Description
5.77 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
5.77 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1161B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1161B
Combination Wrench BW-1161B
5.77 INCH OVERALL LENGTH 11.1125 SMALLER END SIZE IN MM 11.1125 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 5.77 INCH OVERALL LENGTH
  • 11.1125 SMALLER END SIZE IN MM
  • 11.1125 LARGER END SIZE IN MM
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • .4375 SMALLER END SIZE - DECIMAL
  • .4375 LARGER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.1 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1161B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details