Proto® Industrial Tools Combination Wrench BW-1130M

Description
15.5 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.53 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15.5 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.53 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1130M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1130M
Combination Wrench BW-1130M
15.5 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.53 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 15.5 INCH OVERALL LENGTH
  • 30 SMALLER END SIZE IN MM
  • 30 LARGER END SIZE IN MM
  • 30 MM SMALLER END SIZE
  • 30 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.53 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1130M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details