Proto® Industrial Tools Combination Wrench BW-1122MFP

Description
11.6 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.75 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
11.6 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.75 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1122MFP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1122MFP
Combination Wrench BW-1122MFP
11.6 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.75 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 11.6 INCH OVERALL LENGTH
  • 22 SMALLER END SIZE IN MM
  • 22 LARGER END SIZE IN MM
  • 22 MM SMALLER END SIZE
  • 22 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.75 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1122MFP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details