Proto® Industrial Tools Combination Wrench BW-1115MFP

Description
7.6 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.29 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7.6 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.29 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1115MFP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1115MFP
Combination Wrench BW-1115MFP
7.6 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.29 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 7.6 INCH OVERALL LENGTH
  • 15 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 15 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.29 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1115MFP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details