Proto® Industrial Tools Combination Wrench BW-1106MB

Description
4 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 6 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.05 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 6 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.05 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1106MB - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1106MB
Combination Wrench BW-1106MB
4 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 6 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.05 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 4 INCH OVERALL LENGTH
  • 6 SMALLER END SIZE IN MM
  • 6 LARGER END SIZE IN MM
  • 6 MM SMALLER END SIZE
  • 6 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.05 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1106MB
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details